Mark-10 Corporation Film and paper grip, 5” wide, #10-32F G1015-2

Description
These grips are designed for film, paper, and other thin materials for tensile and peel testing, as per ASTM F88 and related standards. Adjustable serrated interlocking jaws effectively secure samples for up to 100 lbF (500N) of force, while an ergonomic, rubberized knob easily engages and disengages the sample. A precision Acme screw provides durability and longevity over repeated engagements. The grips are available in four widths. Use them with a force gauge and a test stand to create a complete testing system.
Request a Quote
Description
These grips are designed for film, paper, and other thin materials for tensile and peel testing, as per ASTM F88 and related standards. Adjustable serrated interlocking jaws effectively secure samples for up to 100 lbF (500N) of force, while an ergonomic, rubberized knob easily engages and disengages the sample. A precision Acme screw provides durability and longevity over repeated engagements. The grips are available in four widths. Use them with a force gauge and a test stand to create a complete testing system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

G1015-2 is a film and paper grip designed for tensile and peel testing of thin materials, featuring adjustable serrated interlocking jaws that securely hold samples up to 100 lbF [500 N]. It has a width of 5.00 in [127.0 mm], a height of 3.00 in [76.2 mm], and includes a #10-32 M/M stud with jam nuts. The grip is part of a series that accommodates sample thicknesses from 0 to 0.50 in [0 to 12.7 mm].

Datasheet Summary
Powered by GS/AI

G1015-2 is a film and paper grip designed for tensile and peel testing of thin materials, featuring adjustable serrated interlocking jaws that securely hold samples up to 100 lbF [500 N]. It has a width of 5.00 in [127.0 mm], a height of 3.00 in [76.2 mm], and includes a #10-32 M/M stud with jam nuts. The grip is part of a series that accommodates sample thicknesses from 0 to 0.50 in [0 to 12.7 mm].

Suppliers

Company
Product
Description
Supplier Links
Film and paper grip, 5” wide, #10-32F - G1015-2 - Mark-10 Corporation
Copiague, NY, United States
Film and paper grip, 5” wide, #10-32F
G1015-2
Film and paper grip, 5” wide, #10-32F G1015-2
These grips are designed for film, paper, and other thin materials for tensile and peel testing, as per ASTM F88 and related standards. Adjustable serrated interlocking jaws effectively secure samples for up to 100 lbF (500N) of force, while an ergonomic, rubberized knob easily engages and disengages the sample. A precision Acme screw provides durability and longevity over repeated engagements. The grips are available in four widths. Use them with a force gauge and a test stand to create a complete testing system.

These grips are designed for film, paper, and other thin materials for tensile and peel testing, as per ASTM F88 and related standards. Adjustable serrated interlocking jaws effectively secure samples for up to 100 lbF (500N) of force, while an ergonomic, rubberized knob easily engages and disengages the sample. A precision Acme screw provides durability and longevity over repeated engagements. The grips are available in four widths. Use them with a force gauge and a test stand to create a complete testing system.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Product and Material Test Fixtures and Accessories
Product Number G1015-2
Product Name Film and paper grip, 5” wide, #10-32F
Test Fixture Type Test Grip / Clamp
Unlock Full Specs
to access all available technical data

Similar Products