Mark-10 Corporation Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N FS05-5

Description
Series FS05 force sensors measure tension and compression forces. They mount directly to the crosshead of models F105, F305, F505, and F505H test frames, for a clean, integrated look. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter: AC1083 required ). Ranges available from 0.12 to 500 lbF [0.5 N to 2.5 kN]. Note: An AC1083 adapter is required to use FS05 force sensors with the following test frames: F755, F755S, F1505, and F1505S.
Request a Quote
Description
Series FS05 force sensors measure tension and compression forces. They mount directly to the crosshead of models F105, F305, F505, and F505H test frames, for a clean, integrated look. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter: AC1083 required ). Ranges available from 0.12 to 500 lbF [0.5 N to 2.5 kN]. Note: An AC1083 adapter is required to use FS05 force sensors with the following test frames: F755, F755S, F1505, and F1505S.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FS05-5 force sensor measures tension and compression forces up to 5 lbF (25 N) with an accuracy of ±0.1% of full scale plus indicator or test frame error. It weighs 1.3 lb (0.6 kg) and features a 5/16-18 UNC thread for mounting. The sensor includes a calibration certificate with 10 data points per measuring direction and is compatible with Mark-10 indicators via Plug & Test® technology. Safe overload capacity is 150% of full scale. Resolution is 0.002 lbF, 0.05 ozF, 1 gF, 0.001 kgF, and 0.01 N.

Datasheet Summary
Powered by GS/AI

The FS05-5 force sensor measures tension and compression forces up to 5 lbF (25 N) with an accuracy of ±0.1% of full scale plus indicator or test frame error. It weighs 1.3 lb (0.6 kg) and features a 5/16-18 UNC thread for mounting. The sensor includes a calibration certificate with 10 data points per measuring direction and is compatible with Mark-10 indicators via Plug & Test® technology. Safe overload capacity is 150% of full scale. Resolution is 0.002 lbF, 0.05 ozF, 1 gF, 0.001 kgF, and 0.01 N.

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N - FS05-5 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N
FS05-5
Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N FS05-5
Series FS05 force sensors measure tension and compression forces. They mount directly to the crosshead of models F105, F305, F505, and F505H test frames, for a clean, integrated look. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter: AC1083 required ). Ranges available from 0.12 to 500 lbF [0.5 N to 2.5 kN]. Note: An AC1083 adapter is required to use FS05 force sensors with the following test frames: F755, F755S, F1505, and F1505S.

Series FS05 force sensors measure tension and compression forces. They mount directly to the crosshead of models F105, F305, F505, and F505H test frames, for a clean, integrated look. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter: AC1083 required ). Ranges available from 0.12 to 500 lbF [0.5 N to 2.5 kN]. Note: An AC1083 adapter is required to use FS05 force sensors with the following test frames: F755, F755S, F1505, and F1505S.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number FS05-5
Product Name Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N
Force Rating 5.62 lbs (2.55 kg)
Unlock Full Specs
to access all available technical data

Similar Products

20lb/10kg/100N Force Gauge - M3-20 - Transcat, Inc.
Specs
Force Rating 20 lbs (9.07 kg)
Device Gauge / Indicator
View Details
10lb/5kg/50N Force Gauge - M3-10 - Transcat, Inc.
Specs
Force Rating 10 lbs (4.54 kg)
Device Gauge / Indicator
View Details
Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N - FS05-2 - Mark-10 Corporation
Specs
Force Rating 2.25 lbs (1.02 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
MR04-20 - Force sensor, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N, #4-40 - MR04-20 - Mark-10 Corporation
Specs
Force Rating 22.48 lbs (10.2 kg)
Force Measured Compression
Package Miniature
View Details