Mark-10 Corporation 20lb/10kg/100N Force Gauge M3-20

Description
Product Highlights High speed 2,000 Hz sampling rate USB output 1/1000 resolution Free basic data collection software included Programmable high/low set points with audio/visual alarms Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery MESUR Lite basic data collection software USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet
Description
Product Highlights High speed 2,000 Hz sampling rate USB output 1/1000 resolution Free basic data collection software included Programmable high/low set points with audio/visual alarms Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery MESUR Lite basic data collection software USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20lb/10kg/100N Force Gauge - M3-20 - Transcat, Inc.
Rochester, NY, USA
20lb/10kg/100N Force Gauge
M3-20
20lb/10kg/100N Force Gauge M3-20
Product Highlights High speed 2,000 Hz sampling rate USB output 1/1000 resolution Free basic data collection software included Programmable high/low set points with audio/visual alarms Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery MESUR Lite basic data collection software USB cable and driver Resource CD NIST-traceable certificate of calibration with data

Product Highlights

  • High speed 2,000 Hz sampling rate
  • USB output
  • 1/1000 resolution
  • Free basic data collection software included
  • Programmable high/low set points with audio/visual alarms
  • Live load bar graph with audio/visual overload alarms
  • Ergonomic, reversible housing for hand held or test stand use
  • 3-year warranty
  • Made in USA

Each Unit Includes

  • Carrying case
  • Set of common attachments
  • AC adapter/charger
  • Battery
  • MESUR Lite basic data collection software
  • USB cable and driver
  • Resource CD
  • NIST-traceable certificate of calibration with data
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M3-20
Product Name 20lb/10kg/100N Force Gauge
Force Rating 20 lbs (9.07 kg)
Unlock Full Specs
to access all available technical data

Similar Products

FIT5X/10kgDigital load cell CANopen - 1-FIT5XEC3/10KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details
TLS - External Threads both Ends - TLS-6 AL - Strainsert
Specs
Force Rating 6000 lbs (2721 kg)
Force Measured Tension
Output Analog Voltage
View Details
Digital Force Gauge - M7-100 - Transcat, Inc.
Specs
Device Gauge / Indicator
View Details