Mark-10 Corporation Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N FS05-2

Description
Series FS05 force sensors measure tension and compression forces. They mount directly to the crosshead of models F105, F305, F505, and F505H test frames, for a clean, integrated look. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter: AC1083 required ). Ranges available from 0.12 to 500 lbF [0.5 N to 2.5 kN]. Note: An AC1083 adapter is required to use FS05 force sensors with the following test frames: F755, F755S, F1505, and F1505S.
Request a Quote
Description
Series FS05 force sensors measure tension and compression forces. They mount directly to the crosshead of models F105, F305, F505, and F505H test frames, for a clean, integrated look. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter: AC1083 required ). Ranges available from 0.12 to 500 lbF [0.5 N to 2.5 kN]. Note: An AC1083 adapter is required to use FS05 force sensors with the following test frames: F755, F755S, F1505, and F1505S.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FS05-2 force sensor measures tension and compression forces up to 2 lbF (10 N), with a resolution of 0.001 lbF and 0.05 N. It has an accuracy of ±0.1% of full scale plus any indicator or test frame error, and supports a safe overload of 150% of full scale. The sensor weighs 1.3 lb (0.6 kg), features a 5/16-18 UNC threaded interface, and includes a calibration certificate with 10 data points per direction. It is compatible with Series F test frames and Mark-10 indicators via Plug & Test® technology.

Datasheet Summary
Powered by GS/AI

The FS05-2 force sensor measures tension and compression forces up to 2 lbF (10 N), with a resolution of 0.001 lbF and 0.05 N. It has an accuracy of ±0.1% of full scale plus any indicator or test frame error, and supports a safe overload of 150% of full scale. The sensor weighs 1.3 lb (0.6 kg), features a 5/16-18 UNC threaded interface, and includes a calibration certificate with 10 data points per direction. It is compatible with Series F test frames and Mark-10 indicators via Plug & Test® technology.

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N - FS05-2 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N
FS05-2
Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N FS05-2
Series FS05 force sensors measure tension and compression forces. They mount directly to the crosshead of models F105, F305, F505, and F505H test frames, for a clean, integrated look. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter: AC1083 required ). Ranges available from 0.12 to 500 lbF [0.5 N to 2.5 kN]. Note: An AC1083 adapter is required to use FS05 force sensors with the following test frames: F755, F755S, F1505, and F1505S.

Series FS05 force sensors measure tension and compression forces. They mount directly to the crosshead of models F105, F305, F505, and F505H test frames, for a clean, integrated look. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator (optional adapter: AC1083 required ). Ranges available from 0.12 to 500 lbF [0.5 N to 2.5 kN]. Note: An AC1083 adapter is required to use FS05 force sensors with the following test frames: F755, F755S, F1505, and F1505S.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number FS05-2
Product Name Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N
Force Rating 2.25 lbs (1.02 kg)
Unlock Full Specs
to access all available technical data

Similar Products

200lb/100kg/1000N Force Gauge - M3-200 - Transcat, Inc.
Specs
Force Rating 200 lbs (90.7 kg)
Device Gauge / Indicator
View Details
MR06-200 - Wire pull force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - MR06-200 - Mark-10 Corporation
Specs
Force Rating 225 lbs (102 kg)
Force Measured Tension
Device Sensor Element / Chip
View Details
Force Gauge 500lb/8000oz/250kg/2500N/2.5kN - M4-500 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
MR04-5 - Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N, #4-40 - MR04-5 - Mark-10 Corporation
Specs
Force Rating 5.62 lbs (2.55 kg)
Force Measured Compression
Package Miniature
View Details