Mar Cor Purification High Purity, Single Skid USP Water System VPure 4400H

Description
The VPure 4400H is a value designed USP grade water system for use in bacteria controlled applications in the Life Science market. The base system is a compact centralized hot water sanitizable RO system and distribution system with an option for Service DI (SDI) or Electrodeionization (EDI) to polish the RO permeate to USP purified water grade. The system generates Purified Water, stores it and delivers it to the loop. The system has a self-contained air compressor and an electric heat exchanger, saving on expensive plant utility integration. Energy saving features have been included to minimize the impact on the environment. Standard Features Automated Hot Water Sanitization Capability 2.5, 5.0, 7.5 & 10.0 gpm RO Permeate Flow Rates Distribution Tank, Pump, UV, and Final Filter Sanitary 316L Stainless Steel Piping Sanitary Stainless Steel RO Membrane Vessels Sanitary Permeate Sample Valves Manual and Air Actuated Tri Clamp Ball Valves On Board & Quiet Air Compressor CSA, UL approved NEMA 4/12 Control Panel Digital Instrument Package: Feed, Reject, Recycle Flow Sensors Prefilter Inlet/Outlet, RO Pump Pressure Sensors Consistent High Purity Water
Datasheet
Description
The VPure 4400H is a value designed USP grade water system for use in bacteria controlled applications in the Life Science market. The base system is a compact centralized hot water sanitizable RO system and distribution system with an option for Service DI (SDI) or Electrodeionization (EDI) to polish the RO permeate to USP purified water grade. The system generates Purified Water, stores it and delivers it to the loop. The system has a self-contained air compressor and an electric heat exchanger, saving on expensive plant utility integration. Energy saving features have been included to minimize the impact on the environment. Standard Features Automated Hot Water Sanitization Capability 2.5, 5.0, 7.5 & 10.0 gpm RO Permeate Flow Rates Distribution Tank, Pump, UV, and Final Filter Sanitary 316L Stainless Steel Piping Sanitary Stainless Steel RO Membrane Vessels Sanitary Permeate Sample Valves Manual and Air Actuated Tri Clamp Ball Valves On Board & Quiet Air Compressor CSA, UL approved NEMA 4/12 Control Panel Digital Instrument Package: Feed, Reject, Recycle Flow Sensors Prefilter Inlet/Outlet, RO Pump Pressure Sensors Consistent High Purity Water
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Purity, Single Skid USP Water System - VPure 4400H - Mar Cor Purification
Skippack, PA, USA
High Purity, Single Skid USP Water System
VPure 4400H
High Purity, Single Skid USP Water System VPure 4400H
The VPure 4400H is a value designed USP grade water system for use in bacteria controlled applications in the Life Science market. The base system is a compact centralized hot water sanitizable RO system and distribution system with an option for Service DI (SDI) or Electrodeionization (EDI) to polish the RO permeate to USP purified water grade. The system generates Purified Water, stores it and delivers it to the loop. The system has a self-contained air compressor and an electric heat exchanger, saving on expensive plant utility integration. Energy saving features have been included to minimize the impact on the environment. Standard Features Automated Hot Water Sanitization Capability 2.5, 5.0, 7.5 & 10.0 gpm RO Permeate Flow Rates Distribution Tank, Pump, UV, and Final Filter Sanitary 316L Stainless Steel Piping Sanitary Stainless Steel RO Membrane Vessels Sanitary Permeate Sample Valves Manual and Air Actuated Tri Clamp Ball Valves On Board & Quiet Air Compressor CSA, UL approved NEMA 4/12 Control Panel Digital Instrument Package: Feed, Reject, Recycle Flow Sensors Prefilter Inlet/Outlet, RO Pump Pressure Sensors Consistent High Purity Water

The VPure 4400H is a value designed USP grade water system for use in bacteria controlled applications in the Life Science market. The base system is a compact centralized hot water sanitizable RO system and distribution system with an option for Service DI (SDI) or Electrodeionization (EDI) to polish the RO permeate to USP purified water grade. The system generates Purified Water, stores it and delivers it to the loop. The system has a self-contained air compressor and an electric heat exchanger, saving on expensive plant utility integration. Energy saving features have been included to minimize the impact on the environment.


Standard Features

  • Automated Hot Water Sanitization Capability
  • 2.5, 5.0, 7.5 & 10.0 gpm RO Permeate Flow Rates
  • Distribution Tank, Pump, UV, and Final Filter
  • Sanitary 316L Stainless Steel Piping
  • Sanitary Stainless Steel RO Membrane Vessels
  • Sanitary Permeate Sample Valves
  • Manual and Air Actuated Tri Clamp Ball Valves
  • On Board & Quiet Air Compressor
  • CSA, UL approved NEMA 4/12 Control Panel
  • Digital Instrument Package:
  • Feed, Reject, Recycle Flow Sensors
  • Prefilter Inlet/Outlet, RO Pump Pressure Sensors
  • Consistent High Purity Water
Supplier's Site Datasheet

Technical Specifications

  Mar Cor Purification
Product Category Ion Exchange Equipment
Product Number VPure 4400H
Product Name High Purity, Single Skid USP Water System
Market Medical / Food; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Water Softener System - DI-SEP® - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Market Medical / Food; Industrial
Removal Application Water Softening; Nitrate Removal
View Details
High Purity Water System - 2200L - Mar Cor Purification
Specs
Market Industrial
Removal Application Ultra Pure Water
Operating Flow Rates 0.4167 to 1.53 GPM (1.58 to 5.79 L/min)
View Details
DOW™ Electrodionization Modules - EDI-310 - Dupont Water Solutions
Specs
Market Industrial
Removal Application Condensate Polishing; Ultra Pure Water
Operating Flow Rates 6.6 to 10 GPM (25 to 37.88 L/min)
View Details