Mar Cor Purification High Purity Water System 4400L

Description
The 4400L is designed to produce up to 8 US gpm (30 lpm) at 41°F (5°C) of pure water to a storage and delivery system that can pump up to 80 US gpm (303 lpm) of high quality water to various points of use. The color touch HMI view coupled with an industrial PLC provides a robust control system for operator ease of use. Standard Features Single Skid Design to Minimize Site and Electrical Installation and Facilitate Startup Reverse Osmosis System 1.0 Micron Graded Density Pre-Filter Automatic Inlet and Automatic Reject Flush Solenoid Multi-Stage 304SS Centrifugal Pump, TEFC 316 SS Product Divert Solenoids & Flow Control Valves Low Pressure and High Temperature Switches Feed and Product Conductivity Transmitters Product, Reject and Recycle Flow Rotameters Clean-in-Place Ports Feed, Pump, Outlet and Reject Pressure Gauges Distribution System Cone Bottom Tank with Spray Ball Digital Tank Level Controller Multi-Stage 316 SS Centrifugal Pump, TEFC 0.2 Micron Vent Filter & 0.2 Micron Final Filter 316 SS Pressure Gauges Loop Return Product Conductivity Transmitter Sample, Isolation Valves & Pressure Control Valve 5.7” Color Touchscreen HMI and PLC PLC Data Logging and Remote Monitoring Capabilities Panel Main Power Disconnect Audible Alarm
Datasheet
Description
The 4400L is designed to produce up to 8 US gpm (30 lpm) at 41°F (5°C) of pure water to a storage and delivery system that can pump up to 80 US gpm (303 lpm) of high quality water to various points of use. The color touch HMI view coupled with an industrial PLC provides a robust control system for operator ease of use. Standard Features Single Skid Design to Minimize Site and Electrical Installation and Facilitate Startup Reverse Osmosis System 1.0 Micron Graded Density Pre-Filter Automatic Inlet and Automatic Reject Flush Solenoid Multi-Stage 304SS Centrifugal Pump, TEFC 316 SS Product Divert Solenoids & Flow Control Valves Low Pressure and High Temperature Switches Feed and Product Conductivity Transmitters Product, Reject and Recycle Flow Rotameters Clean-in-Place Ports Feed, Pump, Outlet and Reject Pressure Gauges Distribution System Cone Bottom Tank with Spray Ball Digital Tank Level Controller Multi-Stage 316 SS Centrifugal Pump, TEFC 0.2 Micron Vent Filter & 0.2 Micron Final Filter 316 SS Pressure Gauges Loop Return Product Conductivity Transmitter Sample, Isolation Valves & Pressure Control Valve 5.7” Color Touchscreen HMI and PLC PLC Data Logging and Remote Monitoring Capabilities Panel Main Power Disconnect Audible Alarm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Purity Water System - 4400L - Mar Cor Purification
Skippack, PA, USA
High Purity Water System
4400L
High Purity Water System 4400L
The 4400L is designed to produce up to 8 US gpm (30 lpm) at 41°F (5°C) of pure water to a storage and delivery system that can pump up to 80 US gpm (303 lpm) of high quality water to various points of use. The color touch HMI view coupled with an industrial PLC provides a robust control system for operator ease of use. Standard Features Single Skid Design to Minimize Site and Electrical Installation and Facilitate Startup Reverse Osmosis System 1.0 Micron Graded Density Pre-Filter Automatic Inlet and Automatic Reject Flush Solenoid Multi-Stage 304SS Centrifugal Pump, TEFC 316 SS Product Divert Solenoids & Flow Control Valves Low Pressure and High Temperature Switches Feed and Product Conductivity Transmitters Product, Reject and Recycle Flow Rotameters Clean-in-Place Ports Feed, Pump, Outlet and Reject Pressure Gauges Distribution System Cone Bottom Tank with Spray Ball Digital Tank Level Controller Multi-Stage 316 SS Centrifugal Pump, TEFC 0.2 Micron Vent Filter & 0.2 Micron Final Filter 316 SS Pressure Gauges Loop Return Product Conductivity Transmitter Sample, Isolation Valves & Pressure Control Valve 5.7” Color Touchscreen HMI and PLC PLC Data Logging and Remote Monitoring Capabilities Panel Main Power Disconnect Audible Alarm

The 4400L is designed to produce up to 8 US gpm (30 lpm) at 41°F (5°C) of pure water to a storage and delivery system that can pump up to 80 US gpm (303 lpm) of high quality water to various points of use. The color touch HMI view coupled with an industrial PLC provides a robust control system for operator ease of use.

Standard Features

  • Single Skid Design to Minimize Site and Electrical Installation and Facilitate Startup

Reverse Osmosis System

  • 1.0 Micron Graded Density Pre-Filter
  • Automatic Inlet and Automatic Reject Flush Solenoid
  • Multi-Stage 304SS Centrifugal Pump, TEFC
  • 316 SS Product Divert Solenoids & Flow Control Valves
  • Low Pressure and High Temperature Switches
  • Feed and Product Conductivity Transmitters
  • Product, Reject and Recycle Flow Rotameters
  • Clean-in-Place Ports
  • Feed, Pump, Outlet and Reject Pressure Gauges

Distribution System

  • Cone Bottom Tank with Spray Ball
  • Digital Tank Level Controller
  • Multi-Stage 316 SS Centrifugal Pump, TEFC
  • 0.2 Micron Vent Filter & 0.2 Micron Final Filter
  • 316 SS Pressure Gauges
  • Loop Return Product Conductivity Transmitter
  • Sample, Isolation Valves & Pressure Control Valve
  • 5.7” Color Touchscreen HMI and PLC
  • PLC Data Logging and Remote Monitoring Capabilities
  • Panel Main Power Disconnect
  • Audible Alarm
Supplier's Site Datasheet

Technical Specifications

  Mar Cor Purification
Product Category Ion Exchange Equipment
Product Number 4400L
Product Name High Purity Water System
Market Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Water Softener System - DI-SEP® - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Market Medical / Food; Industrial
Removal Application Water Softening; Nitrate Removal
View Details
Hi-Flo® 50 Dealkalizer -  - Culligan International Company- Commercial & Industrial Division
Culligan International Company- Commercial & Industrial Division
View Details
 - Water softeners and filters - ProMinent Fluid Controls, Inc.
ProMinent Fluid Controls, Inc.
Specs
Removal Application Water Softening
View Details