Cleaver-Brooks Water Softener

Description
Removing hardness also reduces the need for expensive chemical treatment to control scale. Cleaver-Brooks water softeners are available in package design for virtually any commercial or industrial application. A water softener is recommended whenever raw hardness exceeds 1 ppm. Water softeners are available for boilers of all sizes, including multiple boiler applications, steam or hot water. Models SMR and FMR Available in single-, twin- or triplex tank designs and include resin tank(s), brine tank, face-piping, diaphragm valve nest and cycle controller. They feature carbon steel tanks with epoxy lined interiors and utilizes water activated diaphragm valves and an electronic controller. Features: Sized from 20,000 to 1,500,000 grains exchange capacity Flow rates from 2 to 450 gpm Galvanized steel exterior pipling with cast iron fittings NEMA 4 electrical enclosures Optional skid mounted and pre-piped, pre-wired systems Optional ASME code stamped tanks Models FSE and SSE Available in single-, twin- or triplex tank designs and include resin tank(s), brine tank, resin, piping, multi-position top-mounted pison valves, flow meters and electronic demand controller. FSE model has plastic tanks for easy installation. SSE model has steel tanks with top-mounted valves. Features: Sized from 20,000 to 1,200,000 grains exchange capacity Flow rates from 8 to 350 gpm Tank sizes 9" to 48" diameter standard, larger available Operating temperatures: 40° to 100°F Spray-lined steel or FRP plastic tanks Optional skid-mounted and pre-piped, pre-wired systems Optional ASME code-stamped tanks Model CRS Crossover twin alternating systems with plastic tanks and a single top-mounted valve that controls both tanks. Includes resin tanks, brine tank, single valve with CRS controller and interconnecting piping. They provide a continuous supply of softened water with one tank in service and one tank in either regenerating or in standby. Solid-state CRS controls provide a simple, reliable operation. Features: Sized from 15,000 to 450,000 grains exchange capacity Flow rates from 12 to 45 gpm Tank sizes 7" to 30" diameter Operating temperatures: 40° to 100°F Water meter for automatic regeneration Optional skid mounted
Datasheet
Description
Removing hardness also reduces the need for expensive chemical treatment to control scale. Cleaver-Brooks water softeners are available in package design for virtually any commercial or industrial application. A water softener is recommended whenever raw hardness exceeds 1 ppm. Water softeners are available for boilers of all sizes, including multiple boiler applications, steam or hot water. Models SMR and FMR Available in single-, twin- or triplex tank designs and include resin tank(s), brine tank, face-piping, diaphragm valve nest and cycle controller. They feature carbon steel tanks with epoxy lined interiors and utilizes water activated diaphragm valves and an electronic controller. Features: Sized from 20,000 to 1,500,000 grains exchange capacity Flow rates from 2 to 450 gpm Galvanized steel exterior pipling with cast iron fittings NEMA 4 electrical enclosures Optional skid mounted and pre-piped, pre-wired systems Optional ASME code stamped tanks Models FSE and SSE Available in single-, twin- or triplex tank designs and include resin tank(s), brine tank, resin, piping, multi-position top-mounted pison valves, flow meters and electronic demand controller. FSE model has plastic tanks for easy installation. SSE model has steel tanks with top-mounted valves. Features: Sized from 20,000 to 1,200,000 grains exchange capacity Flow rates from 8 to 350 gpm Tank sizes 9" to 48" diameter standard, larger available Operating temperatures: 40° to 100°F Spray-lined steel or FRP plastic tanks Optional skid-mounted and pre-piped, pre-wired systems Optional ASME code-stamped tanks Model CRS Crossover twin alternating systems with plastic tanks and a single top-mounted valve that controls both tanks. Includes resin tanks, brine tank, single valve with CRS controller and interconnecting piping. They provide a continuous supply of softened water with one tank in service and one tank in either regenerating or in standby. Solid-state CRS controls provide a simple, reliable operation. Features: Sized from 15,000 to 450,000 grains exchange capacity Flow rates from 12 to 45 gpm Tank sizes 7" to 30" diameter Operating temperatures: 40° to 100°F Water meter for automatic regeneration Optional skid mounted
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Softener -  - Cleaver-Brooks
Thomasville, GA, United States
Water Softener
Water Softener
Removing hardness also reduces the need for expensive chemical treatment to control scale. Cleaver-Brooks water softeners are available in package design for virtually any commercial or industrial application. A water softener is recommended whenever raw hardness exceeds 1 ppm. Water softeners are available for boilers of all sizes, including multiple boiler applications, steam or hot water. Models SMR and FMR Available in single-, twin- or triplex tank designs and include resin tank(s), brine tank, face-piping, diaphragm valve nest and cycle controller. They feature carbon steel tanks with epoxy lined interiors and utilizes water activated diaphragm valves and an electronic controller. Features: Sized from 20,000 to 1,500,000 grains exchange capacity Flow rates from 2 to 450 gpm Galvanized steel exterior pipling with cast iron fittings NEMA 4 electrical enclosures Optional skid mounted and pre-piped, pre-wired systems Optional ASME code stamped tanks Models FSE and SSE Available in single-, twin- or triplex tank designs and include resin tank(s), brine tank, resin, piping, multi-position top-mounted pison valves, flow meters and electronic demand controller. FSE model has plastic tanks for easy installation. SSE model has steel tanks with top-mounted valves. Features: Sized from 20,000 to 1,200,000 grains exchange capacity Flow rates from 8 to 350 gpm Tank sizes 9" to 48" diameter standard, larger available Operating temperatures: 40° to 100°F Spray-lined steel or FRP plastic tanks Optional skid-mounted and pre-piped, pre-wired systems Optional ASME code-stamped tanks Model CRS Crossover twin alternating systems with plastic tanks and a single top-mounted valve that controls both tanks. Includes resin tanks, brine tank, single valve with CRS controller and interconnecting piping. They provide a continuous supply of softened water with one tank in service and one tank in either regenerating or in standby. Solid-state CRS controls provide a simple, reliable operation. Features: Sized from 15,000 to 450,000 grains exchange capacity Flow rates from 12 to 45 gpm Tank sizes 7" to 30" diameter Operating temperatures: 40° to 100°F Water meter for automatic regeneration Optional skid mounted

Removing hardness also reduces the need for expensive chemical treatment to control scale. Cleaver-Brooks water softeners are available in package design for virtually any commercial or industrial application. A water softener is recommended whenever raw hardness exceeds 1 ppm. Water softeners are available for boilers of all sizes, including multiple boiler applications, steam or hot water.

Models SMR and FMR
Available in single-, twin- or triplex tank designs and include resin tank(s), brine tank, face-piping, diaphragm valve nest and cycle controller. They feature carbon steel tanks with epoxy lined interiors and utilizes water activated diaphragm valves and an electronic controller.

Features:

  • Sized from 20,000 to 1,500,000 grains exchange capacity
  • Flow rates from 2 to 450 gpm
  • Galvanized steel exterior pipling with cast iron fittings
  • NEMA 4 electrical enclosures
  • Optional skid mounted and pre-piped, pre-wired systems
  • Optional ASME code stamped tanks

Models FSE and SSE
Available in single-, twin- or triplex tank designs and include resin tank(s), brine tank, resin, piping, multi-position top-mounted pison valves, flow meters and electronic demand controller. FSE model has plastic tanks for easy installation. SSE model has steel tanks with top-mounted valves.

Features:

  • Sized from 20,000 to 1,200,000 grains exchange capacity
  • Flow rates from 8 to 350 gpm
  • Tank sizes 9" to 48" diameter standard, larger available
  • Operating temperatures: 40° to 100°F
  • Spray-lined steel or FRP plastic tanks
  • Optional skid-mounted and pre-piped, pre-wired systems
  • Optional ASME code-stamped tanks

Model CRS
Crossover twin alternating systems with plastic tanks and a single top-mounted valve that controls both tanks. Includes resin tanks, brine tank, single valve with CRS controller and interconnecting piping. They provide a continuous supply of softened water with one tank in service and one tank in either regenerating or in standby. Solid-state CRS controls provide a simple, reliable operation.

Features:

  • Sized from 15,000 to 450,000 grains exchange capacity
  • Flow rates from 12 to 45 gpm
  • Tank sizes 7" to 30" diameter
  • Operating temperatures: 40° to 100°F
  • Water meter for automatic regeneration
  • Optional skid mounted
Supplier's Site Datasheet

Technical Specifications

  Cleaver-Brooks
Product Category Ion Exchange Equipment
Product Name Water Softener
Market Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Water Softener System - DI-SEP® - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Market Medical / Food; Industrial
Removal Application Water Softening; Nitrate Removal
View Details
High Purity, Single Skid Water Treatment System - USPure - Mar Cor Purification
Specs
Market Medical / Food; Industrial
Removal Application Ultra Pure Water; Purification
Operating Flow Rates 2.5 to 20 GPM (9.47 to 75.76 L/min)
View Details
Model 6000 High-Volume pH Control System -  - Fortrans Inc.
Specs
Market Industrial
Removal Application Other; Neutralization Systems
View Details
Dealkalizer -  - Cleaver-Brooks
Cleaver-Brooks
Specs
Market Industrial
Removal Application Dealkalization
Operating Flow Rates 10 to 300 GPM (37.88 to 1136 L/min)
View Details