Mar Cor Purification Reverse Osmosis/EDI Water Systems RODI

Description
The RODI Reverse Osmosis/Electrodeion ization systems are unique water purification systems that combine reverse osmosis and electro deionization in intergrated units. The RODI systems will produce high purity water low in TOC, microorganisms and particles with a resistivity up to 18.2 Megohm cm at flows up to 15 gpm. Mar Cor's RODI systems have several different purification modules to choose from (see chart below) that are based on flowrate and intended use. Our quality management system has been registered to ISO 9001:2008. Standard Features Skid Mounted Integral Power Supply Operational Instruments Epoxy Coated Steel Frame Pressure Gauges Flow Meters Prewired/Preplumbed
Datasheet
Description
The RODI Reverse Osmosis/Electrodeion ization systems are unique water purification systems that combine reverse osmosis and electro deionization in intergrated units. The RODI systems will produce high purity water low in TOC, microorganisms and particles with a resistivity up to 18.2 Megohm cm at flows up to 15 gpm. Mar Cor's RODI systems have several different purification modules to choose from (see chart below) that are based on flowrate and intended use. Our quality management system has been registered to ISO 9001:2008. Standard Features Skid Mounted Integral Power Supply Operational Instruments Epoxy Coated Steel Frame Pressure Gauges Flow Meters Prewired/Preplumbed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Osmosis/EDI Water Systems - RODI - Mar Cor Purification
Skippack, PA, USA
Reverse Osmosis/EDI Water Systems
RODI
Reverse Osmosis/EDI Water Systems RODI
The RODI Reverse Osmosis/Electrodeion ization systems are unique water purification systems that combine reverse osmosis and electro deionization in intergrated units. The RODI systems will produce high purity water low in TOC, microorganisms and particles with a resistivity up to 18.2 Megohm cm at flows up to 15 gpm. Mar Cor's RODI systems have several different purification modules to choose from (see chart below) that are based on flowrate and intended use. Our quality management system has been registered to ISO 9001:2008. Standard Features Skid Mounted Integral Power Supply Operational Instruments Epoxy Coated Steel Frame Pressure Gauges Flow Meters Prewired/Preplumbed

The RODI Reverse Osmosis/Electrodeionization systems are unique water purification systems that combine reverse osmosis and electro deionization in intergrated units.
The RODI systems will produce high purity water low in TOC, microorganisms and particles with a resistivity up to 18.2 Megohm cm at flows up to 15 gpm. Mar Cor's RODI systems have several different purification modules to choose from (see chart below) that are based on flowrate and intended use. Our quality management system has been registered to ISO 9001:2008.

Standard Features

  • Skid Mounted
  • Integral Power Supply
  • Operational Instruments
  • Epoxy Coated Steel Frame
  • Pressure Gauges
  • Flow Meters
  • Prewired/Preplumbed
Supplier's Site Datasheet

Technical Specifications

  Mar Cor Purification
Product Category Water Filters
Product Number RODI
Product Name Reverse Osmosis/EDI Water Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Activated Carbon Filter Cartridge(HACC) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Bonded Carbon
Additional Features Disposable
View Details
Cyclonic Filters - Filstar PU - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Application / Industry Water-base cutting oil, Washing liquid, Water (low viscosity liquid)
Flow Rate (Liquids) 4.0 to 13.2 GPM (15 to 50 L/min)
Filtration Grade 10.00 to 4000.00 µm (0.3937 to 157 mils)
View Details
Dialysis Water System - Millenium HX - Mar Cor Purification
Specs
Configuration System
Maximum Pressure 30 to 75 psi (21.11 to 52.78 m H2O)
Flow Rate (Liquids) 0.5 GPM (1.97 L/min)
View Details