Mar Cor Purification Dialysis Water System Millenium HX

Description
Mar Cor Purification offers the next generation portable water for dialysis system, the Millenium HX. This compact automatic RO represents a quantum leap in reliable water production with the added feature of automatic hot water disinfection. The Millenium HX is designed to meet AAMI grade water standards according to ANSI/AAMI 13959 and is cleared for use in hospital acute dialysis settings. Ideal For Hospital Acute Use Complete System Disinfection - Unit has the ability to disinfect the RO and the product water supply tubing to the dialysis machine. Quiet Operation - Low noise level for regular and nocturnal treatments. Automated Disinfection - Water system can be programmed to complete a heat cycle disinfection without attendant involvement Internet Connectable - Data logging of important events along with password protected set-point & interactive troubleshooting screens. Safety - Programmable auto-flushing and continuous product loop eliminates stagnation and ensures system cleanliness and readiness. User Friendly - Color touch screen LCD control panel offers display of operational functions & key parameters. Isolated Automated Disinfection - Unit can complete a heat disinfection cycle disconnected from water source, eliminating the possibility of a water leak Standard Features Modular design for easy service procedures including ergonomically built-in-handles for placement or positioning. Data logging of important events along with password protected set-point & interactive troubleshooting screens. Improves membrane life with a low PSI shutdown. Immediate heat or chemical mode plus programable, reoccurring heat disinfection. Temperature compensation feature automatically adjusts flow. Improved membrane access allows removal from rear without machine disassembly. Environmentally & economically friendly design requires less power to operate. Certified to UL 61010-1, IEC 60601-1-2, & CAN/CSA C22.2 No: 61010-1
Datasheet
Description
Mar Cor Purification offers the next generation portable water for dialysis system, the Millenium HX. This compact automatic RO represents a quantum leap in reliable water production with the added feature of automatic hot water disinfection. The Millenium HX is designed to meet AAMI grade water standards according to ANSI/AAMI 13959 and is cleared for use in hospital acute dialysis settings. Ideal For Hospital Acute Use Complete System Disinfection - Unit has the ability to disinfect the RO and the product water supply tubing to the dialysis machine. Quiet Operation - Low noise level for regular and nocturnal treatments. Automated Disinfection - Water system can be programmed to complete a heat cycle disinfection without attendant involvement Internet Connectable - Data logging of important events along with password protected set-point & interactive troubleshooting screens. Safety - Programmable auto-flushing and continuous product loop eliminates stagnation and ensures system cleanliness and readiness. User Friendly - Color touch screen LCD control panel offers display of operational functions & key parameters. Isolated Automated Disinfection - Unit can complete a heat disinfection cycle disconnected from water source, eliminating the possibility of a water leak Standard Features Modular design for easy service procedures including ergonomically built-in-handles for placement or positioning. Data logging of important events along with password protected set-point & interactive troubleshooting screens. Improves membrane life with a low PSI shutdown. Immediate heat or chemical mode plus programable, reoccurring heat disinfection. Temperature compensation feature automatically adjusts flow. Improved membrane access allows removal from rear without machine disassembly. Environmentally & economically friendly design requires less power to operate. Certified to UL 61010-1, IEC 60601-1-2, & CAN/CSA C22.2 No: 61010-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dialysis Water System - Millenium HX - Mar Cor Purification
Skippack, PA, USA
Dialysis Water System
Millenium HX
Dialysis Water System Millenium HX
Mar Cor Purification offers the next generation portable water for dialysis system, the Millenium HX. This compact automatic RO represents a quantum leap in reliable water production with the added feature of automatic hot water disinfection. The Millenium HX is designed to meet AAMI grade water standards according to ANSI/AAMI 13959 and is cleared for use in hospital acute dialysis settings. Ideal For Hospital Acute Use Complete System Disinfection - Unit has the ability to disinfect the RO and the product water supply tubing to the dialysis machine. Quiet Operation - Low noise level for regular and nocturnal treatments. Automated Disinfection - Water system can be programmed to complete a heat cycle disinfection without attendant involvement Internet Connectable - Data logging of important events along with password protected set-point & interactive troubleshooting screens. Safety - Programmable auto-flushing and continuous product loop eliminates stagnation and ensures system cleanliness and readiness. User Friendly - Color touch screen LCD control panel offers display of operational functions & key parameters. Isolated Automated Disinfection - Unit can complete a heat disinfection cycle disconnected from water source, eliminating the possibility of a water leak Standard Features Modular design for easy service procedures including ergonomically built-in-handles for placement or positioning. Data logging of important events along with password protected set-point & interactive troubleshooting screens. Improves membrane life with a low PSI shutdown. Immediate heat or chemical mode plus programable, reoccurring heat disinfection. Temperature compensation feature automatically adjusts flow. Improved membrane access allows removal from rear without machine disassembly. Environmentally & economically friendly design requires less power to operate. Certified to UL 61010-1, IEC 60601-1-2, & CAN/CSA C22.2 No: 61010-1

Mar Cor Purification offers the next generation portable water for dialysis system, the Millenium HX. This compact automatic RO represents a quantum leap in reliable water production with the added feature of automatic hot water disinfection. The Millenium HX is designed to meet AAMI grade water standards according to ANSI/AAMI 13959 and is cleared for use in hospital acute dialysis settings.

Ideal For Hospital Acute Use

Complete System Disinfection - Unit has the ability to disinfect the RO and the product water supply tubing to the dialysis machine.
Quiet Operation - Low noise level for regular and nocturnal treatments.

Automated Disinfection - Water system can be programmed to complete a heat cycle disinfection without attendant involvement

Internet Connectable - Data logging of important events along with password protected set-point & interactive troubleshooting screens.

Safety - Programmable auto-flushing and continuous product loop eliminates stagnation and ensures system cleanliness and readiness.

User Friendly - Color touch screen LCD control panel offers display of operational functions & key parameters.

Isolated Automated Disinfection - Unit can complete a heat disinfection cycle disconnected from water source, eliminating the possibility of a water leak

Standard Features

  • Modular design for easy service procedures including ergonomically built-in-handles for placement or positioning.
  • Data logging of important events along with password protected set-point & interactive troubleshooting screens.
  • Improves membrane life with a low PSI shutdown.
  • Immediate heat or chemical mode plus programable, reoccurring heat disinfection.
  • Temperature compensation feature automatically adjusts flow.
  • Improved membrane access allows removal from rear without machine disassembly.
  • Environmentally & economically friendly design requires less power to operate.
  • Certified to UL 61010-1, IEC 60601-1-2, & CAN/CSA C22.2 No: 61010-1
Supplier's Site Datasheet

Technical Specifications

  Mar Cor Purification
Product Category Water Filters
Product Number Millenium HX
Product Name Dialysis Water System
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Standard Melt Blown Filter Cartridge(HMBC-S) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
Water Filter Cartridges - 7382728 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
Rosedale Products, Inc.
Specs
Configuration Element
Filter Medium Material Cotton
Filtration Grade 50.00 µm (1.97 mils)
View Details
Industrial Hollow Fiber Membrane Filter -  - Kitz Micro Filter Corporation
Kitz Micro Filter Corporation
Specs
Configuration System
Filter Medium Material Polypropylene
Application / Industry For Liquid, Pure water, Tap water, Water for industrial use. For Inert Gas Air, Compressed air
View Details