Mallory Sonalert Products, Inc. Speakers PSR8787N08AK

Description
Series: Speakers Mounting Method: Bracket- Bare Wires Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 12.0 Max Power (Watts): 15.0 Freq Range (Hz): 500-7500 Size: 87 x 87 x 34.2 mm Weight: 256.5 g Options: For other options contact factory Typical dB Min Voltage: 90.0 Typical dB: 109.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Request a Quote Datasheet
Description
Series: Speakers Mounting Method: Bracket- Bare Wires Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 12.0 Max Power (Watts): 15.0 Freq Range (Hz): 500-7500 Size: 87 x 87 x 34.2 mm Weight: 256.5 g Options: For other options contact factory Typical dB Min Voltage: 90.0 Typical dB: 109.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series: Speakers Mounting Method: Bracket- Bare Wires Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 12.0 Max Power (Watts): 15.0 Freq Range (Hz): 500-7500 Size: 87 x 87 x 34.2 mm Weight: 256.5 g Options: For other options contact factory Typical dB Min Voltage: 90.0 Typical dB: 109.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Series: Speakers Mounting Method: Bracket- Bare Wires Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 12.0 Max Power (Watts): 15.0 Freq Range (Hz): 500-7500 Size: 87 x 87 x 34.2 mm Weight: 256.5 g Options: For other options contact factory Typical dB Min Voltage: 90.0 Typical dB: 109.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Supplier's Site Datasheet
Speakers - 458-1613-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1613-ND
Speakers 458-1613-ND
8 Ohms General Purpose Speaker 12W 500Hz ~ 7.5kHz Top Square

8 Ohms General Purpose Speaker 12W 500Hz ~ 7.5kHz Top Square

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
PSR8787N08AK
Speakers & Transducers PSR8787N08AK
Speakers & Transducers SPEAKER 500HZ 109DB 87X87X34.2METAL STK

Speakers & Transducers SPEAKER 500HZ 109DB 87X87X34.2METAL STK

Buy Now Datasheet
Speaker, 12W, 500Hz-7.5Khz; Driver Type Mallory - 99AC8589 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 12W, 500Hz-7.5Khz; Driver Type Mallory
99AC8589
Speaker, 12W, 500Hz-7.5Khz; Driver Type Mallory 99AC8589
SPEAKER, 12W, 500HZ-7.5KHZ; Driver Type:Miniature; External Width - Metric:87mm; Impedance:8ohm; Power Rating Nom:12W; Sound Level SPL:121dB; External Width - Imperial:3.425"; Frequency Response Min:500Hz; Speaker Shape:Square RoHS Compliant: Yes

SPEAKER, 12W, 500HZ-7.5KHZ; Driver Type:Miniature; External Width - Metric:87mm; Impedance:8ohm; Power Rating Nom:12W; Sound Level SPL:121dB; External Width - Imperial:3.425"; Frequency Response Min:500Hz; Speaker Shape:Square RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Speakers Speakers Speakers Speakers
Product Number PSR8787N08AK 458-1613-ND PSR8787N08AK 99AC8589
Product Name Speakers Speakers Speakers & Transducers Speaker, 12W, 500Hz-7.5Khz; Driver Type Mallory
SPL 109 dB 121 dB
Nominal Power 12 watts 12 watts
Maximum Power 15 watts
Impedance 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1812079 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Home Audio, In-Wall Speaker - HSi 455 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details