Tymphany Corporation NE Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, round alu faceplate, 4 ohm NE19VTS-04

Description
Peerless Platinum Tweeters (NE19VTS-04) NE Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, round alu faceplate, 4 ohm
Description
Peerless Platinum Tweeters (NE19VTS-04) NE Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, round alu faceplate, 4 ohm

Suppliers

Company
Product
Description
Supplier Links
NE Tweeter, 3/4
Cupertino, CA, USA
NE Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, round alu faceplate, 4 ohm
NE19VTS-04
NE Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, round alu faceplate, 4 ohm NE19VTS-04
Peerless Platinum Tweeters (NE19VTS-04) NE Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, round alu faceplate, 4 ohm

Peerless Platinum Tweeters (NE19VTS-04)
NE Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, round alu faceplate, 4 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number NE19VTS-04
Product Name NE Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, round alu faceplate, 4 ohm
Nominal Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526897 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
ESW-C8 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 36 to 180 Hz
Weight 7256.24 g (256.00 oz)
Application Consumer Electronics / Gaming
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details