Mallory Sonalert Products, Inc. Speakers PB-2015PQ

Description
Series: Speakers Mounting Method: PC Pins Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.1 Max Power (Watts): 0.15 Freq Range (Hz): 1500 +,- 200 Size: 23 x 8.8 mm Weight: 3.2 g Options: For other options contact factory Typical dB Min Voltage: 75.0 Typical dB: 75.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Mounted Speaker CUL: No RoHS: Yes
Request a Quote Datasheet
Description
Series: Speakers Mounting Method: PC Pins Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.1 Max Power (Watts): 0.15 Freq Range (Hz): 1500 +,- 200 Size: 23 x 8.8 mm Weight: 3.2 g Options: For other options contact factory Typical dB Min Voltage: 75.0 Typical dB: 75.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Mounted Speaker CUL: No RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - PB-2015PQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Speakers
PB-2015PQ
Speakers PB-2015PQ
Series: Speakers Mounting Method: PC Pins Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.1 Max Power (Watts): 0.15 Freq Range (Hz): 1500 +,- 200 Size: 23 x 8.8 mm Weight: 3.2 g Options: For other options contact factory Typical dB Min Voltage: 75.0 Typical dB: 75.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Mounted Speaker CUL: No RoHS: Yes

Series: Speakers Mounting Method: PC Pins Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.1 Max Power (Watts): 0.15 Freq Range (Hz): 1500 +,- 200 Size: 23 x 8.8 mm Weight: 3.2 g Options: For other options contact factory Typical dB Min Voltage: 75.0 Typical dB: 75.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Mounted Speaker CUL: No RoHS: Yes

Supplier's Site Datasheet
Speakers - PB-2015PQ-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1kHz ~ 5kHz Top Round

8 Ohms General Purpose Speaker 1kHz ~ 5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
PB-2015PQ
Speakers & Transducers PB-2015PQ
Speakers & Transducers MOUNTED SPKR, 8 OHM .15W, PC PINS

Speakers & Transducers MOUNTED SPKR, 8 OHM .15W, PC PINS

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers Speakers
Product Number PB-2015PQ PB-2015PQ-ND PB-2015PQ
Product Name Speakers Speakers Speakers & Transducers
SPL 75 dB
Nominal Power 0.1000 watts
Maximum Power 0.1500 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.28 inch (58 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - PSR66N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 110 dB
Nominal Power 1.5 watts
Maximum Power 3 watts
View Details
4 suppliers
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details