Makita USA, Inc. SDS-PLUS Bits, Thruster® SDS-PLUS Bits 711249-A-25

Description
Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Dynamic chisel shaped head keeps bit in contact with the material at all times
Description
Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Dynamic chisel shaped head keeps bit in contact with the material at all times

Suppliers

Company
Product
Description
Supplier Links
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711249-A-25 - Makita USA, Inc.
La Mirada, CA, USA
SDS-PLUS Bits, Thruster® SDS-PLUS Bits
711249-A-25
SDS-PLUS Bits, Thruster® SDS-PLUS Bits 711249-A-25
Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Dynamic chisel shaped head keeps bit in contact with the material at all times

Features

Thruster Style carbide tip penetrates on contact and plows through rebar
Thruster Style reinforced ground flute for efficient dust removal
Dynamic chisel shaped head keeps bit in contact with the material at all times
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 711249-A-25
Product Name SDS-PLUS Bits, Thruster® SDS-PLUS Bits
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 215928 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.496 inch (38.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details