Standard Features
• Demountable Tube Type Wheel
Assemblies.
• Finish - Corrosion Resistant Zinc.
• Zerk Fittings/Swivel Assembly
and Wheel Hub.
• Cold Forged Construction for
General Applications, Hot Forged
for Extended Service in Severe
Applications.
• Ball or Roller Bearing Wheel
Styles.
Move freely over obstructions, w/o damage to floor surfaces
Jilson Group (The) | Magnus Mobility Systems, Inc. | |
---|---|---|
Product Category | Casters | Casters |
Product Number | R1123B-PN | R1123B-PN |
Product Name | Series PN Pneumatic - Rigid Caster | Series PN Pneumatic Caster |
Caster Type | Rigid Plate Caster; Wheel Caster | |
Wheel Type | Pneumatic | |
Features | Brake (optional feature); Swivel Lock (optional feature) | |
Maximum Load | 295 lbs (134 kg) | |
Wheel Diameter | 12 inch (305 mm) |