Magnus Mobility Systems, Inc. Polyurethane Iron Core (PI) PIS1025R-16

Description
General warehouse where high capacity and floor protection are required
Description
General warehouse where high capacity and floor protection are required

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Iron Core (PI) - PIS1025R-16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Iron Core (PI)
PIS1025R-16
Polyurethane Iron Core (PI) PIS1025R-16
General warehouse where high capacity and floor protection are required

General warehouse where high capacity and floor protection are required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PIS1025R-16
Product Name Polyurethane Iron Core (PI)
Wheel Type Poly/Metal
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Specs
Wheel Type Solid Rubber
Maximum Load 70 lbs (31.75 kg)
Wheel Diameter 1.62 inch (41.27 mm)
View Details
Polyurethane Alum Core (PA) - PA52D-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 1050 lbs (476 kg)
Wheel Diameter 5 inch (127 mm)
View Details