Magnus Mobility Systems, Inc. Polyurethane Iron Core (PI) PI43-31

Description
General warehouse where high capacity and floor protection are required
Description
General warehouse where high capacity and floor protection are required

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Iron Core (PI) - PI43-31 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Iron Core (PI)
PI43-31
Polyurethane Iron Core (PI) PI43-31
General warehouse where high capacity and floor protection are required

General warehouse where high capacity and floor protection are required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PI43-31
Product Name Polyurethane Iron Core (PI)
Wheel Type Poly/Metal
Maximum Load 1275 lbs (578 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Standard Crane Wheel - WC-361 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 36 inch (914 mm)
Wheel Width 4 inch (102 mm)
View Details
SR SERIES: Soft Rubber Wheels - 514SR50 - PJ Company
Specs
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.25 inch (31.75 mm)
View Details