PJ Company SR SERIES: Soft Rubber Wheels 514SR50

Description
CAPACITY: 90 - 475 LBS. Soft Rubber wheels have a soft cushion rubber molded onto a hard rubber core. SR provides a cushioned roll, quiet movement, and floor protection. These wheels are economical for moving equipment. Characteristics: Temperature range -40 to +160 degrees F Rubber durometer 75 (+/-5) Shore A Core hardness 80 (+/-5) Shore D Options: For Thread Guard use suffix "TG" For Wheel Seals use suffix "WS"
Description
CAPACITY: 90 - 475 LBS. Soft Rubber wheels have a soft cushion rubber molded onto a hard rubber core. SR provides a cushioned roll, quiet movement, and floor protection. These wheels are economical for moving equipment. Characteristics: Temperature range -40 to +160 degrees F Rubber durometer 75 (+/-5) Shore A Core hardness 80 (+/-5) Shore D Options: For Thread Guard use suffix "TG" For Wheel Seals use suffix "WS"

Suppliers

Company
Product
Description
Supplier Links
SR SERIES: Soft Rubber Wheels - 514SR50 - PJ Company
Compton, CA, USA
SR SERIES: Soft Rubber Wheels
514SR50
SR SERIES: Soft Rubber Wheels 514SR50
CAPACITY: 90 - 475 LBS. Soft Rubber wheels have a soft cushion rubber molded onto a hard rubber core. SR provides a cushioned roll, quiet movement, and floor protection. These wheels are economical for moving equipment. Characteristics: Temperature range -40 to +160 degrees F Rubber durometer 75 (+/-5) Shore A Core hardness 80 (+/-5) Shore D Options: For Thread Guard use suffix "TG" For Wheel Seals use suffix "WS"

CAPACITY: 90 - 475 LBS.
Soft Rubber wheels have a soft cushion rubber molded onto a hard rubber core. SR provides a cushioned roll, quiet movement, and floor protection. These wheels are economical for moving equipment.
Characteristics:
Temperature range -40 to +160 degrees F
Rubber durometer 75 (+/-5) Shore A
Core hardness 80 (+/-5) Shore D Options:
For Thread Guard use suffix "TG"
For Wheel Seals use suffix "WS"

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 514SR50
Product Name SR SERIES: Soft Rubber Wheels
Maximum Load 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2430377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 265 lbs (120 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
TPR SERIES: Thermoplastic Rubber Wheels - 414TPRGAA - PJ Company
Specs
Maximum Load 235 lbs (107 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.25 inch (31.75 mm)
View Details