Magnus Mobility Systems, Inc. Polyurethane Iron Core (PI) PI205T-24

Description
General warehouse where high capacity and floor protection are required
Description
General warehouse where high capacity and floor protection are required

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Iron Core (PI) - PI205T-24 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Iron Core (PI)
PI205T-24
Polyurethane Iron Core (PI) PI205T-24
General warehouse where high capacity and floor protection are required

General warehouse where high capacity and floor protection are required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PI205T-24
Product Name Polyurethane Iron Core (PI)
Wheel Type Poly/Metal
Maximum Load 9000 lbs (4082 kg)
Wheel Diameter 20 inch (508 mm)
Wheel Width 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Faultless Caster
Specs
Wheel Type Phenolic
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Single Flanged Wheel (FW) - FTWT-82 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Metal; Flanged
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 8 inch (203 mm)
View Details