General warehouse where high capacity and floor protection are required
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | PI1235T-16 |
| Product Name | Polyurethane Iron Core (PI) |
| Wheel Type | Poly/Metal |
| Maximum Load | 4200 lbs (1905 kg) |
| Wheel Diameter | 12 inch (305 mm) |
| Wheel Width | 3.5 inch (88.9 mm) |