Magnus Mobility Systems, Inc. Polyurethane Iron Core (PI) PI105T-20

Description
General warehouse where high capacity and floor protection are required
Description
General warehouse where high capacity and floor protection are required

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Iron Core (PI) - PI105T-20 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Iron Core (PI)
PI105T-20
Polyurethane Iron Core (PI) PI105T-20
General warehouse where high capacity and floor protection are required

General warehouse where high capacity and floor protection are required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PI105T-20
Product Name Polyurethane Iron Core (PI)
Wheel Type Poly/Metal
Maximum Load 5000 lbs (2268 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 400227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
RT SERIES: Rubber Tired Wheels Wheels - 615RT7K - PJ Company
Specs
Maximum Load 100 lbs (45.35 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 1.5 inch (38.1 mm)
View Details
Polyolefin Wheel (PB/PW) - PB414P-06 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Plastic
Maximum Load 275 lbs (125 kg)
Wheel Diameter 4 inch (102 mm)
View Details