Magnus Mobility Systems, Inc. Polyurethane Iron Core (PI) PI104T-20

Description
General warehouse where high capacity and floor protection are required
Description
General warehouse where high capacity and floor protection are required

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Iron Core (PI) - PI104T-20 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Iron Core (PI)
PI104T-20
Polyurethane Iron Core (PI) PI104T-20
General warehouse where high capacity and floor protection are required

General warehouse where high capacity and floor protection are required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PI104T-20
Product Name Polyurethane Iron Core (PI)
Wheel Type Poly/Metal
Maximum Load 4200 lbs (1905 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 617 lbs (280 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Solid Rubber Tyre Wheel with Plastic Centre - PBW355 25.4/75 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 662 lbs (300 kg)
Wheel Diameter 13.98 inch (355 mm)
View Details
Mold-On Rubber Wheel - MR52R-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 400 lbs (181 kg)
Wheel Diameter 5 inch (127 mm)
View Details