Magnus Mobility Systems, Inc. Phenolic Wheel (PH) PH73-31

Description
High capacity, floor protection, and extremely low rolling resistance
Description
High capacity, floor protection, and extremely low rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel (PH) - PH73-31 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Phenolic Wheel (PH)
PH73-31
Phenolic Wheel (PH) PH73-31
High capacity, floor protection, and extremely low rolling resistance

High capacity, floor protection, and extremely low rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PH73-31
Product Name Phenolic Wheel (PH)
Wheel Type Phenolic
Maximum Load 2200 lbs (998 kg)
Wheel Diameter 7 inch (178 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Grey Iron Wheel (GI) - GI625R-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Metal
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Standard Crane Wheel - WCL-151 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 15 inch (381 mm)
Wheel Width 2.25 inch (57.15 mm)
View Details