Magnus Mobility Systems, Inc. Phenolic Wheel (PH) PH51R-12

Description
High capacity, floor protection, and extremely low rolling resistance
Description
High capacity, floor protection, and extremely low rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel (PH) - PH51R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Phenolic Wheel (PH)
PH51R-12
Phenolic Wheel (PH) PH51R-12
High capacity, floor protection, and extremely low rolling resistance

High capacity, floor protection, and extremely low rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PH51R-12
Product Name Phenolic Wheel (PH)
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 2786059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
POM Bearing Roller - H Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 55.12 to 132 lbs (25 to 60 kg)
View Details