High capacity, floor protection, and extremely low rolling resistance
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | PH41R-12 |
| Product Name | Phenolic Wheel (PH) |
| Wheel Type | Phenolic |
| Maximum Load | 600 lbs (272 kg) |
| Wheel Diameter | 4 inch (102 mm) |
| Wheel Width | 1.5 inch (38.1 mm) |