High capacity, floor protection, and extremely low rolling resistance
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | PH1235R-20 |
| Product Name | Phenolic Wheel (PH) |
| Wheel Type | Phenolic |
| Maximum Load | 4000 lbs (1814 kg) |
| Wheel Diameter | 12 inch (305 mm) |
| Wheel Width | 3.5 inch (88.9 mm) |