Magnus Mobility Systems, Inc. Phenolic Wheel (PH) PH1025D-16

Description
High capacity, floor protection, and extremely low rolling resistance
Description
High capacity, floor protection, and extremely low rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel (PH) - PH1025D-16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Phenolic Wheel (PH)
PH1025D-16
Phenolic Wheel (PH) PH1025D-16
High capacity, floor protection, and extremely low rolling resistance

High capacity, floor protection, and extremely low rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PH1025D-16
Product Name Phenolic Wheel (PH)
Wheel Type Phenolic
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2547337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Faultless Caster
Specs
Wheel Type High Strength Urethane
Specialty Applications Medical
Maximum Load 1400 lbs (635 kg)
View Details
Polyurethane Iron Core (PI) - PI62-19 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
View Details