Magnus Mobility Systems, Inc. Polyolefin Wheel (PB/PW) PB51D-12

Description
Doesn't absorb water, blood or animal fats low cost and good load carrying
Description
Doesn't absorb water, blood or animal fats low cost and good load carrying

Suppliers

Company
Product
Description
Supplier Links
Polyolefin Wheel (PB/PW) - PB51D-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyolefin Wheel (PB/PW)
PB51D-12
Polyolefin Wheel (PB/PW) PB51D-12
Doesn't absorb water, blood or animal fats low cost and good load carrying

Doesn't absorb water, blood or animal fats low cost and good load carrying

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PB51D-12
Product Name Polyolefin Wheel (PB/PW)
Wheel Type Plastic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.5 inch (38.1 mm)
Hub Length 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4489946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Standard Crane Wheel - WCL-151 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 15 inch (381 mm)
Wheel Width 2.25 inch (57.15 mm)
View Details
HR SERIES: Hard Rubber Wheels - 520HR64 - PJ Company
Specs
Maximum Load 500 lbs (227 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
View Details