Magnus Mobility Systems, Inc. Polyolefin Wheel (PB/PW) PB42D-12

Description
Doesn't absorb water, blood or animal fats low cost and good load carrying
Description
Doesn't absorb water, blood or animal fats low cost and good load carrying

Suppliers

Company
Product
Description
Supplier Links
Polyolefin Wheel (PB/PW) - PB42D-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyolefin Wheel (PB/PW)
PB42D-12
Polyolefin Wheel (PB/PW) PB42D-12
Doesn't absorb water, blood or animal fats low cost and good load carrying

Doesn't absorb water, blood or animal fats low cost and good load carrying

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PB42D-12
Product Name Polyolefin Wheel (PB/PW)
Wheel Type Plastic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 2785949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 298 lbs (135 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Solid Polyurethane Wheel (KT) - KT514P-08 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Solid Poly
Maximum Load 700 lbs (317 kg)
Wheel Diameter 5 inch (127 mm)
View Details