Magnus Mobility Systems, Inc. Mold-On Rubber Wheel MR1235R-20

Description
Warehouse environments where floor protection is required
Description
Warehouse environments where floor protection is required

Suppliers

Company
Product
Description
Supplier Links
Mold-On Rubber Wheel - MR1235R-20 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Mold-On Rubber Wheel
MR1235R-20
Mold-On Rubber Wheel MR1235R-20
Warehouse environments where floor protection is required

Warehouse environments where floor protection is required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number MR1235R-20
Product Name Mold-On Rubber Wheel
Wheel Type Rubber/Metal
Maximum Load 1140 lbs (517 kg)
Wheel Diameter 12 inch (305 mm)
Wheel Width 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 617 lbs (280 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Faultless Caster
Specs
Wheel Type Polypropylene
Maximum Load 600 lbs (272 kg)
Wheel Diameter 8 inch (203 mm)
View Details
NG Maxim Glass-Filled Nylon Wheels -  - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 700 to 1400 lbs (317 to 635 kg)
Wheel Diameter 3.25 to 10 inch (82.55 to 254 mm)
View Details