Magnus Mobility Systems, Inc. Mold-On Rubber Wheel MRS1025R-12

Description
Warehouse environments where floor protection is required
Description
Warehouse environments where floor protection is required

Suppliers

Company
Product
Description
Supplier Links
Mold-On Rubber Wheel - MRS1025R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Mold-On Rubber Wheel
MRS1025R-12
Mold-On Rubber Wheel MRS1025R-12
Warehouse environments where floor protection is required

Warehouse environments where floor protection is required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number MRS1025R-12
Product Name Mold-On Rubber Wheel
Wheel Type Rubber/Metal
Maximum Load 790 lbs (358 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Trolley Wheels - 3021230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
6CD 3/8 White - ATB0221 - Plasticwheels Ltd.
Plasticwheels Ltd.
Specs
Wheel Type Plastic
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 6.14 inch (156 mm)
View Details