Warehouse environments where floor protection is required
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | MR31R-12 |
| Product Name | Mold-On Rubber Wheel |
| Wheel Type | Rubber/Metal |
| Maximum Load | 140 lbs (63.49 kg) |
| Wheel Diameter | 3.25 inch (82.55 mm) |
| Wheel Width | 1.5 inch (38.1 mm) |