Magnus Mobility Systems, Inc. Mold-On Rubber Wheel MR203R-16

Description
Warehouse environments where floor protection is required
Description
Warehouse environments where floor protection is required

Suppliers

Company
Product
Description
Supplier Links
Mold-On Rubber Wheel - MR203R-16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Mold-On Rubber Wheel
MR203R-16
Mold-On Rubber Wheel MR203R-16
Warehouse environments where floor protection is required

Warehouse environments where floor protection is required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number MR203R-16
Product Name Mold-On Rubber Wheel
Wheel Type Rubber/Metal
Maximum Load 1680 lbs (762 kg)
Wheel Diameter 20 inch (508 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2786043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Double Flanged Wheel (FW) - DFTWP-53 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Metal; Flanged
Maximum Load 4200 lbs (1905 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Standard Crane Wheel - WCL-181 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 18 inch (457 mm)
Wheel Width 2.5 inch (63.5 mm)
View Details