Magnus Mobility Systems, Inc. Double Flanged Wheel (FW) DFTWP-53

Description
Dimensions minus flange, use when need to be rolling in controlled manner
Description
Dimensions minus flange, use when need to be rolling in controlled manner

Suppliers

Company
Product
Description
Supplier Links
Double Flanged Wheel (FW) - DFTWP-53 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Double Flanged Wheel (FW)
DFTWP-53
Double Flanged Wheel (FW) DFTWP-53
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site
Double Flanged Wheel (FW) - DFTWP-53 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Double Flanged Wheel (FW)
DFTWP-53
Double Flanged Wheel (FW) DFTWP-53
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc. Magnus Mobility Systems, Inc.
Product Category Wheels Wheels
Product Number DFTWP-53 DFTWP-53
Product Name Double Flanged Wheel (FW) Double Flanged Wheel (FW)
Wheel Type Metal; Flanged Metal; Flanged
Maximum Load 4200 lbs (1905 kg) 4200 lbs (1905 kg)
Wheel Diameter 5 inch (127 mm) 5 inch (127 mm)
Wheel Width 1.69 inch (42.86 mm) 1.69 inch (42.86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Polyolefin Wheel (PB/PW) - PB310P-04 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Plastic
Maximum Load 100 lbs (45.35 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Standard Crane Wheel - WC-271 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 27 inch (686 mm)
Wheel Width 3.25 inch (82.55 mm)
View Details