Warehouse environments where floor protection is required
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | MR1835R-20 |
| Product Name | Mold-On Rubber Wheel |
| Wheel Type | Rubber/Metal |
| Maximum Load | 1860 lbs (844 kg) |
| Wheel Diameter | 18 inch (457 mm) |
| Wheel Width | 3.5 inch (88.9 mm) |