Warehouse environments where floor protection is required
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | MR1825-31 |
| Product Name | Mold-On Rubber Wheel |
| Wheel Type | Rubber/Metal |
| Maximum Load | 1240 lbs (562 kg) |
| Wheel Diameter | 18 inch (457 mm) |
| Wheel Width | 2.5 inch (63.5 mm) |