Magnus Mobility Systems, Inc. Mold-On Rubber Wheel MR165T-20

Description
Warehouse environments where floor protection is required
Description
Warehouse environments where floor protection is required

Suppliers

Company
Product
Description
Supplier Links
Mold-On Rubber Wheel - MR165T-20 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Mold-On Rubber Wheel
MR165T-20
Mold-On Rubber Wheel MR165T-20
Warehouse environments where floor protection is required

Warehouse environments where floor protection is required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number MR165T-20
Product Name Mold-On Rubber Wheel
Wheel Type Rubber/Metal
Maximum Load 2570 lbs (1166 kg)
Wheel Diameter 16 inch (406 mm)
Wheel Width 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 750749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 551 lbs (250 kg)
Wheel Diameter 11.02 inch (280 mm)
View Details
Hardened (R60-62) 52100 Steel #3 Precision Guide Wheel - A 7Q16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Poly
Maximum Load 2000 lbs (907 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Advanced Elastomer Wheel - AE4B-06 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Plastic
Maximum Load 400 lbs (181 kg)
Wheel Diameter 4 inch (102 mm)
View Details