Magnus Mobility Systems, Inc. Mold-On Rubber Wheel MR125R-24

Description
Warehouse environments where floor protection is required
Description
Warehouse environments where floor protection is required

Suppliers

Company
Product
Description
Supplier Links
Mold-On Rubber Wheel - MR125R-24 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Mold-On Rubber Wheel
MR125R-24
Mold-On Rubber Wheel MR125R-24
Warehouse environments where floor protection is required

Warehouse environments where floor protection is required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number MR125R-24
Product Name Mold-On Rubber Wheel
Wheel Type Rubber/Metal
Maximum Load 2050 lbs (930 kg)
Wheel Diameter 12 inch (305 mm)
Wheel Width 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8293225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Black solid rubber with Plastic centre - 6521612010 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 386 lbs (175 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Phenolic Wheel (PH) - PH1025R-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 10 inch (254 mm)
View Details