Warehouse environments where floor protection is required
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | MR102R-12 |
| Product Name | Mold-On Rubber Wheel |
| Wheel Type | Rubber/Metal |
| Maximum Load | 650 lbs (295 kg) |
| Wheel Diameter | 10 inch (254 mm) |
| Wheel Width | 2 inch (50.8 mm) |