Popular in general and light medium duty series
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | HR314R-08 |
| Product Name | Hard Rubber Wheel (HR) |
| Wheel Type | Solid Rubber |
| Maximum Load | 1.56 lbs (0.7086 kg) |
| Wheel Diameter | 3 inch (76.2 mm) |
| Wheel Width | 1.25 inch (31.75 mm) |