Magnus Mobility Systems, Inc. Hard Rubber Wheel (HR) HR310P-04

Description
Popular in general and light medium duty series
Description
Popular in general and light medium duty series

Suppliers

Company
Product
Description
Supplier Links
Hard Rubber Wheel (HR) - HR310P-04 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Hard Rubber Wheel (HR)
HR310P-04
Hard Rubber Wheel (HR) HR310P-04
Popular in general and light medium duty series

Popular in general and light medium duty series

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number HR310P-04
Product Name Hard Rubber Wheel (HR)
Wheel Type Solid Rubber
Maximum Load 1.02 lbs (0.4606 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 0.8125 inch (20.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 5096652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Standard Crane Wheel - WC-301 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 30 inch (762 mm)
Wheel Width 4 inch (102 mm)
View Details
PA SERIES: Polyurethane Mold on Aluminum Wheels - 620PA64 - PJ Company
Specs
Wheel Type Plastic
Maximum Load 1250 lbs (567 kg)
Wheel Diameter 6 inch (152 mm)
View Details