PJ Company PA SERIES: Polyurethane Mold on Aluminum Wheels 620PA64

Description
CAPACITY: 600 - 1500 LBS. PA wheels have a polyurethane tread chemically bonded to an aluminum core. These light weight wheels have high capacities while providing floor protection. They are resistant to most checmicals and can be used on hard floors or carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-) Shore A Standard color- Red Tread Zerk grease fitting in hubOptions: Other colors are available Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex 420PA64TW Metal retaining washers, metal thrust washers, metal bearings
Description
CAPACITY: 600 - 1500 LBS. PA wheels have a polyurethane tread chemically bonded to an aluminum core. These light weight wheels have high capacities while providing floor protection. They are resistant to most checmicals and can be used on hard floors or carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-) Shore A Standard color- Red Tread Zerk grease fitting in hubOptions: Other colors are available Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex 420PA64TW Metal retaining washers, metal thrust washers, metal bearings

Suppliers

Company
Product
Description
Supplier Links
PA SERIES: Polyurethane Mold on Aluminum Wheels - 620PA64 - PJ Company
Compton, CA, USA
PA SERIES: Polyurethane Mold on Aluminum Wheels
620PA64
PA SERIES: Polyurethane Mold on Aluminum Wheels 620PA64
CAPACITY: 600 - 1500 LBS. PA wheels have a polyurethane tread chemically bonded to an aluminum core. These light weight wheels have high capacities while providing floor protection. They are resistant to most checmicals and can be used on hard floors or carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-) Shore A Standard color- Red Tread Zerk grease fitting in hubOptions: Other colors are available Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex 420PA64TW Metal retaining washers, metal thrust washers, metal bearings

CAPACITY: 600 - 1500 LBS.
PA wheels have a polyurethane tread chemically bonded to an aluminum core. These light weight wheels have high capacities while providing floor protection. They are resistant to most checmicals and can be used on hard floors or carpet.
Characteristics:
Temperature range -40 to +200 degrees F
Durometer 95 (+/-) Shore A
Standard color- Red Tread
Zerk grease fitting in hubOptions:
Other colors are available
Additional sizes
Tapered roller bearings
For plastic thrust washers use suffix "TW"; ex 420PA64TW
Metal retaining washers, metal thrust washers, metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 620PA64
Product Name PA SERIES: Polyurethane Mold on Aluminum Wheels
Wheel Type Plastic
Maximum Load 1250 lbs (567 kg)
Wheel Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 1718321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details