Magnus Mobility Systems, Inc. Heavy Duty Ductile Iron (HD) HD103T-20

Description
Long service life in the most severe of conditions
Description
Long service life in the most severe of conditions

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Ductile Iron (HD) - HD103T-20 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Heavy Duty Ductile Iron (HD)
HD103T-20
Heavy Duty Ductile Iron (HD) HD103T-20
Long service life in the most severe of conditions

Long service life in the most severe of conditions

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number HD103T-20
Product Name Heavy Duty Ductile Iron (HD)
Wheel Type Metal
Maximum Load 10000 lbs (4535 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Poly
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Phenolic Wheel (PH) - PH82D-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 8 inch (203 mm)
View Details