Magnus Mobility Systems, Inc. Grey Iron Wheel (GI) GI625T-12

Description
For loads where shock causes standard cast iron wheels to crack
Description
For loads where shock causes standard cast iron wheels to crack

Suppliers

Company
Product
Description
Supplier Links
Grey Iron Wheel (GI) - GI625T-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Grey Iron Wheel (GI)
GI625T-12
Grey Iron Wheel (GI) GI625T-12
For loads where shock causes standard cast iron wheels to crack

For loads where shock causes standard cast iron wheels to crack

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number GI625T-12
Product Name Grey Iron Wheel (GI)
Wheel Type Metal
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2430358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Specs
Wheel Type Polypropylene
Maximum Load 550 lbs (249 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Mold-On Rubber Wheel - MR164-39 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 1990 lbs (902 kg)
Wheel Diameter 16 inch (406 mm)
View Details