Magnus Mobility Systems, Inc. Grey Iron Wheel (GI) GI103-29

Description
For loads where shock causes standard cast iron wheels to crack
Description
For loads where shock causes standard cast iron wheels to crack

Suppliers

Company
Product
Description
Supplier Links
Grey Iron Wheel (GI) - GI103-29 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Grey Iron Wheel (GI)
GI103-29
Grey Iron Wheel (GI) GI103-29
For loads where shock causes standard cast iron wheels to crack

For loads where shock causes standard cast iron wheels to crack

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number GI103-29
Product Name Grey Iron Wheel (GI)
Wheel Type Metal
Maximum Load 4000 lbs (1814 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2702281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Specs
Wheel Type Plastic
Maximum Load 125 lbs (56.69 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Heavy Duty Ductile Iron (HD) - HD83T-20 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Metal
Maximum Load 10000 lbs (4535 kg)
Wheel Diameter 8 inch (203 mm)
View Details