Magnus Mobility Systems, Inc. Grey Iron Wheel (GI) GI1025R-16

Description
For loads where shock causes standard cast iron wheels to crack
Description
For loads where shock causes standard cast iron wheels to crack

Suppliers

Company
Product
Description
Supplier Links
Grey Iron Wheel (GI) - GI1025R-16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Grey Iron Wheel (GI)
GI1025R-16
Grey Iron Wheel (GI) GI1025R-16
For loads where shock causes standard cast iron wheels to crack

For loads where shock causes standard cast iron wheels to crack

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number GI1025R-16
Product Name Grey Iron Wheel (GI)
Wheel Type Metal
Maximum Load 3300 lbs (1497 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 1.18 inch (30 mm)
Wheel Width 0.5512 inch (14 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Solid Rubber Tyre Wheel with Bolted Steel Centre - NSS180R 20/51 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.09 inch (180 mm)
View Details
Double Flanged Wheel (FW) - DFTWP-91 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Metal; Flanged
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 9 inch (229 mm)
View Details