For loads where shock causes standard cast iron wheels to crack
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | GI1025-31 |
| Product Name | Grey Iron Wheel (GI) |
| Wheel Type | Metal |
| Maximum Load | 3300 lbs (1497 kg) |
| Wheel Diameter | 10 inch (254 mm) |
| Wheel Width | 2.5 inch (63.5 mm) |