Magnus Mobility Systems, Inc. Single Flanged Wheel (FW) FTWT-5

Description
Dimensions minus flange, use when need to be rolling in controlled manner
Description
Dimensions minus flange, use when need to be rolling in controlled manner

Suppliers

Company
Product
Description
Supplier Links
Single Flanged Wheel (FW) - FTWT-5 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Single Flanged Wheel (FW)
FTWT-5
Single Flanged Wheel (FW) FTWT-5
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number FTWT-5
Product Name Single Flanged Wheel (FW)
Wheel Type Metal; Flanged
Maximum Load 4200 lbs (1905 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2.06 inch (52.39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2786043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Specs
Wheel Type Phenolic
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 12 inch (305 mm)
View Details
Polyurethane Iron Core (PI) - PI165T-20 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 7700 lbs (3492 kg)
Wheel Diameter 16 inch (406 mm)
View Details