Faultless Caster Plaskite® 31-12x2-1/2

Description
Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive
Description
Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Plaskite®
31-12x2-1/2
Plaskite® 31-12x2-1/2
Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive

Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 31-12x2-1/2
Product Name Plaskite®
Wheel Type Phenolic
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 12 inch (305 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 4600014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Specs
Wheel Type Duraflex
Maximum Load 600 lbs (272 kg)
Wheel Diameter 12 inch (305 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details