Magnus Mobility Systems, Inc. Single Flanged Wheel (FW) FTWT-15

Description
Dimensions minus flange, use when need to be rolling in controlled manner
Description
Dimensions minus flange, use when need to be rolling in controlled manner

Suppliers

Company
Product
Description
Supplier Links
Single Flanged Wheel (FW) - FTWT-15 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Single Flanged Wheel (FW)
FTWT-15
Single Flanged Wheel (FW) FTWT-15
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number FTWT-15
Product Name Single Flanged Wheel (FW)
Wheel Type Metal; Flanged
Maximum Load 7500 lbs (3401 kg)
Wheel Diameter 14.88 inch (378 mm)
Wheel Width 2.62 inch (66.67 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 3337901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details
White Polypropylene Wheels - PW Series - Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 250 to 750 lbs (113 to 340 kg)
Wheel Diameter 3 to 6 inch (76.2 to 152 mm)
View Details