Magnus Mobility Systems, Inc. Single Flanged Wheel (FW) FTWP-6

Description
Dimensions minus flange, use when need to be rolling in controlled manner
Description
Dimensions minus flange, use when need to be rolling in controlled manner

Suppliers

Company
Product
Description
Supplier Links
Single Flanged Wheel (FW) - FTWP-6 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Single Flanged Wheel (FW)
FTWP-6
Single Flanged Wheel (FW) FTWP-6
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number FTWP-6
Product Name Single Flanged Wheel (FW)
Wheel Type Metal; Flanged
Maximum Load 2000 lbs (907 kg)
Wheel Diameter 6.12 inch (156 mm)
Wheel Width 1.69 inch (42.86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2012601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Polyurethane Iron Core (PI) - PI625-31 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 1625 lbs (737 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Standard Crane Wheel - WC-241 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 24 inch (610 mm)
Wheel Width 3.25 inch (82.55 mm)
View Details